Panasonic Flat Flex Cables (FFC, FPC) - AYF331135 AYF331135

Description
Manufacturer: Panasonic Win Source Part Number: 1150094-AYF331135 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 1150094-AYF331135 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - AYF331135
1150094-AYF331135
Flat Flex Cables (FFC, FPC) - AYF331135 1150094-AYF331135
Manufacturer: Panasonic Win Source Part Number: 1150094-AYF331135 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1150094-AYF331135
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1150094-AYF331135
Product Name Flat Flex Cables (FFC, FPC) - AYF331135
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M12W5-P-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 3.1 Gen 1 Type C Male to USB 3.1 Gen 1 Type C Male, White color, 30/31/26/34/34AWG, 1M Length - 3023051-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers