7 Pos 2 Row RA Header, 0.6mm Pitch, SMT, Gold, 200mA Product overview: AYF330735 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 200mA, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF330735 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021148-AYF330735
Packaging: Reel - TR
Number of Positions: 7
Pitch: 0.012" (0.30mm)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Voltage Rating: 50V
Current Rating: 0.2A per Contact
Height Above Board: 0.036" (0.90mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
CONN FPC 7POS 0.30MM R/A
CONNECTOR, FPC, 7POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:7Contacts; Gender:Receptacle; Product Range:Y3B Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-AYF330735 | 1021148-AYF330735 | AYF330735 | 69AH6264 |
| Product Name | 200mA Electronic Connector | FFC, FPC (FlatFlexible) Connectors - AYF330735 | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Fpc, 7Pos, 1Row, 0.3Mm; Pitch Spacing Panasonic |
| Termination | Solder | Solder | Solder | Surface Mount |