Panasonic 50V Electronic Connector AYF321515

Description
0.3mm Pitch 15 Pos RA Receptacle, 50V, Gold Plated Product overview: AYF321515 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF321515 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.3mm Pitch 15 Pos RA Receptacle, 50V, Gold Plated Product overview: AYF321515 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF321515 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V Electronic Connector
399-AYF321515
50V Electronic Connector 399-AYF321515
0.3mm Pitch 15 Pos RA Receptacle, 50V, Gold Plated Product overview: AYF321515 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF321515 can be used for catalog matching and distributor lookup.

0.3mm Pitch 15 Pos RA Receptacle, 50V, Gold Plated Product overview: AYF321515 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF321515 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1333384-AYF321515 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1333384-AYF321515
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1333384-AYF321515
Manufacturer: Panasonic Electric Works Win Source Part Number: 1333384-AYF321515 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 15 Pitch: 0.012" (0.30mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.035" (0.88mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 5,000 Mounting: Surface Mount, Right Angle Mating Cycles: 30 Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 Current Rating (Amps): 0.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 2266-AYF321515,255-3 049-6,255-3049-1,255 -3049-2 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1333384-AYF321515
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 15
Pitch: 0.012" (0.30mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.035" (0.88mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 5,000
Mounting: Surface Mount, Right Angle
Mating Cycles: 30
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69
Current Rating (Amps): 0.2A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 2266-AYF321515,255-3049-6,255-3049-1,255-3049-2
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Ffc/fpc Connector, 15 Contact(S), 1 Row(S), Female, 140 Degree, Surface Mount Terminal Panasonic Electronic Components - 09AK0296 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, 15 Contact(S), 1 Row(S), Female, 140 Degree, Surface Mount Terminal Panasonic Electronic Components
09AK0296
Ffc/fpc Connector, 15 Contact(S), 1 Row(S), Female, 140 Degree, Surface Mount Terminal Panasonic Electronic Components 09AK0296
FFC/FPC CONNECTOR, 15 CONTACT(S), 1 ROW(S), FEMALE, 140 DEGREE, SURFACE MOUNT TERMINAL

FFC/FPC CONNECTOR, 15 CONTACT(S), 1 ROW(S), FEMALE, 140 DEGREE, SURFACE MOUNT TERMINAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 399-AYF321515 1333384-AYF321515 09AK0296
Product Name 50V Electronic Connector Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Ffc/fpc Connector, 15 Contact(S), 1 Row(S), Female, 140 Degree, Surface Mount Terminal Panasonic Electronic Components
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details