Panasonic Flat Flex Cables (FFC, FPC) - AYF216135 AYF216135

Description
Manufacturer: Panasonic Win Source Part Number: 849506-AYF216135 Series: Y2B Features: Position Connector Package: Reel - TR Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 2 (1 Year) HTSUS: 8536.69.4051
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 849506-AYF216135 Series: Y2B Features: Position Connector Package: Reel - TR Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 2 (1 Year) HTSUS: 8536.69.4051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - AYF216135 - 849506-AYF216135 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - AYF216135
849506-AYF216135
Flat Flex Cables (FFC, FPC) - AYF216135 849506-AYF216135
Manufacturer: Panasonic Win Source Part Number: 849506-AYF216135 Series: Y2B Features: Position Connector Package: Reel - TR Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 2 (1 Year) HTSUS: 8536.69.4051

Manufacturer: Panasonic
Win Source Part Number: 849506-AYF216135
Series: Y2B
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 2 (1 Year)
HTSUS: 8536.69.4051

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 849506-AYF216135
Product Name Flat Flex Cables (FFC, FPC) - AYF216135
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details