Panasonic Rectangular Connectors - AXT630224 AXT630224

Description
Manufacturer: Panasonic Win Source Part Number: 912367-AXT630224 Series: F4S Features: 30 Position Connector Header, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 912367-AXT630224 Series: F4S Features: 30 Position Connector Header, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXT630224 - 912367-AXT630224 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXT630224
912367-AXT630224
Rectangular Connectors - AXT630224 912367-AXT630224
Manufacturer: Panasonic Win Source Part Number: 912367-AXT630224 Series: F4S Features: 30 Position Connector Header, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040

Manufacturer: Panasonic
Win Source Part Number: 912367-AXT630224
Series: F4S
Features: 30 Position Connector Header, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
SMD Electronic Connector - 308-AXT630224 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
308-AXT630224
SMD Electronic Connector 308-AXT630224
Conn Board to Board HDR 30 POS 0.4mm Solder ST SMD T/R Product overview: AXT630224 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT630224 can be used for catalog matching and distributor lookup.

Conn Board to Board HDR 30 POS 0.4mm Solder ST SMD T/R Product overview: AXT630224 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT630224 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT630224
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT630224
CONN HDR 30POS SMD GOLD

CONN HDR 30POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 912367-AXT630224 308-AXT630224 AXT630224
Product Name Rectangular Connectors - AXT630224 SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products