Panasonic Stacking Conn, Header, 24Pos, 2Row/0.4Mm; Product Range Panasonic AXT624124

Description
STACKING CONN, HEADER, 24POS, 2ROW/0.4MM; Product Range:F4S Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
STACKING CONN, HEADER, 24POS, 2ROW/0.4MM; Product Range:F4S Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Conn, Header, 24Pos, 2Row/0.4Mm; Product Range Panasonic - 69AH6262 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Conn, Header, 24Pos, 2Row/0.4Mm; Product Range Panasonic
69AH6262
Stacking Conn, Header, 24Pos, 2Row/0.4Mm; Product Range Panasonic 69AH6262
STACKING CONN, HEADER, 24POS, 2ROW/0.4MM; Product Range:F4S Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

STACKING CONN, HEADER, 24POS, 2ROW/0.4MM; Product Range:F4S Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 69AH6262
Product Name Stacking Conn, Header, 24Pos, 2Row/0.4Mm; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Discrete Sockets - 9094363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details