Panasonic Rectangular Connectors - AXT580124 AXT580124

Description
Manufacturer: Panasonic Win Source Part Number: 845835-AXT580124 Series: F4S Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-3326-2, 255-3326-1, AXT580124-ND, 255-3326-6
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 845835-AXT580124 Series: F4S Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-3326-2, 255-3326-1, AXT580124-ND, 255-3326-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXT580124 - 845835-AXT580124 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXT580124
845835-AXT580124
Rectangular Connectors - AXT580124 845835-AXT580124
Manufacturer: Panasonic Win Source Part Number: 845835-AXT580124 Series: F4S Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-3326-2, 255-3326-1, AXT580124-ND, 255-3326-6

Manufacturer: Panasonic
Win Source Part Number: 845835-AXT580124
Series: F4S
Features: Position Connector
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.4040
Other Part Number: 255-3326-2, 255-3326-1, AXT580124-ND, 255-3326-6

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXT580124
SMD Electronic Connector 308-AXT580124
80 Pos 0.4mm Pitch Board-to-Board Receptacle, 2 Rows, 1mm Stack, SMD Product overview: AXT580124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT580124 can be used for catalog matching and distributor lookup.

80 Pos 0.4mm Pitch Board-to-Board Receptacle, 2 Rows, 1mm Stack, SMD Product overview: AXT580124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT580124 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT580124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT580124
CONN SOCKET 80POS SMD GOLD

CONN SOCKET 80POS SMD GOLD

Supplier's Site
Board-Board Connector Receptacle, 80Pos, 2Row; Mezzanine Connector Type Panasonic - 46T5824 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 80Pos, 2Row; Mezzanine Connector Type Panasonic
46T5824
Board-Board Connector Receptacle, 80Pos, 2Row; Mezzanine Connector Type Panasonic 46T5824
BOARD-BOARD CONNECTOR RECEPTACLE, 80POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 80POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Board-Board Connector Receptacle, 80 Position, 2Row; Mezzanine Connector Type Panasonic - 41T2222 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 80 Position, 2Row; Mezzanine Connector Type Panasonic
41T2222
Board-Board Connector Receptacle, 80 Position, 2Row; Mezzanine Connector Type Panasonic 41T2222
BOARD-BOARD CONNECTOR RECEPTACLE, 80 POSITION, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 80 POSITION, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 845835-AXT580124 308-AXT580124 AXT580124 46T5824
Product Name Rectangular Connectors - AXT580124 SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Board-Board Connector Receptacle, 80Pos, 2Row; Mezzanine Connector Type Panasonic
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products