Panasonic Rectangular Connectors - AXT560124A AXT560124A

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021126-AXT560124A Packaging: Cut Strip Number of Positions: 60 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1mm Height Above Board: 0.038" (0.97mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021126-AXT560124A Packaging: Cut Strip Number of Positions: 60 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1mm Height Above Board: 0.038" (0.97mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXT560124A - 1021126-AXT560124A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXT560124A
1021126-AXT560124A
Rectangular Connectors - AXT560124A 1021126-AXT560124A
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021126-AXT560124A Packaging: Cut Strip Number of Positions: 60 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1mm Height Above Board: 0.038" (0.97mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 500

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021126-AXT560124A
Packaging: Cut Strip
Number of Positions: 60
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1mm
Height Above Board: 0.038" (0.97mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXT560124A
SMD Electronic Connector 308-AXT560124A
CONN SOCKET 60POS SMD GOLD Product overview: AXT560124A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT560124A can be used for catalog matching and distributor lookup.

CONN SOCKET 60POS SMD GOLD Product overview: AXT560124A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT560124A can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT560124A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT560124A
CONN SOCKET 60POS SMD GOLD

CONN SOCKET 60POS SMD GOLD

Supplier's Site
F4S(0.4Mm Pitch Panasonic - 79X4742 - Newark, An Avnet Company
Chicago, IL, United States
F4S(0.4Mm Pitch Panasonic
79X4742
F4S(0.4Mm Pitch Panasonic 79X4742
F4S(0.4mm pitch

F4S(0.4mm pitch

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1021126-AXT560124A 308-AXT560124A AXT560124A 79X4742
Product Name Rectangular Connectors - AXT560124A SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) F4S(0.4Mm Pitch Panasonic
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex Banana Socket to 0.062″ Pin Plug, Adapter - 9340 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details