Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT554124

Description
Win Source Part Number: 1381507-AXT554124 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Series: F4S Number of Positions: 54 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel Mated Stacking Heights: 1mm Height Above Board: 0.038" (0.97mm) Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8536.69.4040 Mfr: Panasonic Base Product Number: AXT554 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381507-AXT554124 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Series: F4S Number of Positions: 54 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel Mated Stacking Heights: 1mm Height Above Board: 0.038" (0.97mm) Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8536.69.4040 Mfr: Panasonic Base Product Number: AXT554 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1381507-AXT554124 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1381507-AXT554124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1381507-AXT554124
Win Source Part Number: 1381507-AXT554124 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Series: F4S Number of Positions: 54 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel Mated Stacking Heights: 1mm Height Above Board: 0.038" (0.97mm) Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8536.69.4040 Mfr: Panasonic Base Product Number: AXT554 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1381507-AXT554124
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Series: F4S
Number of Positions: 54
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel
Mated Stacking Heights: 1mm
Height Above Board: 0.038" (0.97mm)
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8536.69.4040
Mfr: Panasonic
Base Product Number: AXT554
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1381507-AXT554124
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Shenzhen QH Industrial Co., Ltd
View Details
IEC Connectors - 8662637 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Mounting Cable mount
View Details
2 suppliers
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details