Panasonic SMD Electronic Connector AXT550124

Description
50 Pos 0.4mm Pitch Board-to-Board Header, 2 Rows, Straight, Gold, SMD Product overview: AXT550124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT550124 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50 Pos 0.4mm Pitch Board-to-Board Header, 2 Rows, Straight, Gold, SMD Product overview: AXT550124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT550124 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-AXT550124
SMD Electronic Connector 308-AXT550124
50 Pos 0.4mm Pitch Board-to-Board Header, 2 Rows, Straight, Gold, SMD Product overview: AXT550124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT550124 can be used for catalog matching and distributor lookup.

50 Pos 0.4mm Pitch Board-to-Board Header, 2 Rows, Straight, Gold, SMD Product overview: AXT550124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT550124 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular - Board to Board Connectors - AXT550124 - 039505-AXT550124 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - AXT550124
039505-AXT550124
Rectangular - Board to Board Connectors - AXT550124 039505-AXT550124
Manufacturer: Panasonic Electric Works Win Source Part Number: 039505-AXT550124 Packaging: Reel - TR Number of Positions: 50 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1mm Height Above Board: 0.038" (0.97mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 039505-AXT550124
Packaging: Reel - TR
Number of Positions: 50
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1mm
Height Above Board: 0.038" (0.97mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT550124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT550124
CONN SOCKET 50POS SMD GOLD

CONN SOCKET 50POS SMD GOLD

Supplier's Site
Connector, Receptacle, 50 Position, 2Row; Mezzanine Connector Type Panasonic - 97W8072 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 50 Position, 2Row; Mezzanine Connector Type Panasonic
97W8072
Connector, Receptacle, 50 Position, 2Row; Mezzanine Connector Type Panasonic 97W8072
CONNECTOR, RECEPTACLE, 50 POSITION, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:F4S Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 50 POSITION, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:F4S Series RoHS Compliant: Yes

Supplier's Site Datasheet
F4S(0.4Mm Pitch Rohs Compliant Panasonic - 11N4331 - Newark, An Avnet Company
Chicago, IL, United States
F4S(0.4Mm Pitch Rohs Compliant Panasonic
11N4331
F4S(0.4Mm Pitch Rohs Compliant Panasonic 11N4331
F4S(0.4mm pitch RoHS Compliant: Yes

F4S(0.4mm pitch RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXT550124 039505-AXT550124 AXT550124 97W8072 11N4331
Product Name SMD Electronic Connector Rectangular - Board to Board Connectors - AXT550124 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Receptacle, 50 Position, 2Row; Mezzanine Connector Type Panasonic F4S(0.4Mm Pitch Rohs Compliant Panasonic
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details