Manufacturer: Panasonic Electric Works
Win Source Part Number: 010545-AXT530124
Packaging: Reel - TR
Number of Positions: 30
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1mm
Height Above Board: 0.038" (0.97mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
30 Pos 0.4mm Pitch Board-to-Board Header, 5A, 60V, Gold Plated Product overview: AXT530124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT530124 can be used for catalog matching and distributor lookup.
Header Connector,PCB Mount,PLUG,30 Contacts,SKT,0.016 Pitch,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes
CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:30Contacts;
CONN SOCKET 30POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 010545-AXT530124 | 308-AXT530124 | 11N4321 | 97W8070 | AXT530124 |
| Product Name | Rectangular - Board to Board Connectors - AXT530124 | 5A 60V Electronic Connector | Header Connector,pcb Mount,plug,30 Contacts,skt,0.016 Pitch,surface Mount Terminal,locking Rohs Compliant Panasonic | Connector, Receptacle, 30 Position, 2Row; Mezzanine Connector Type Panasonic | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |