Panasonic Connector, Hdr, 60Pos, 2Row, 0.4Mm; Product Range Panasonic AXT460124A

Description
CONNECTOR, HDR, 60POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
CONNECTOR, HDR, 60POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Hdr, 60Pos, 2Row, 0.4Mm; Product Range Panasonic - 72AC5061 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdr, 60Pos, 2Row, 0.4Mm; Product Range Panasonic
72AC5061
Connector, Hdr, 60Pos, 2Row, 0.4Mm; Product Range Panasonic 72AC5061
CONNECTOR, HDR, 60POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HDR, 60POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 72AC5061
Product Name Connector, Hdr, 60Pos, 2Row, 0.4Mm; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Strip Test: Gutenberg Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
Discrete Sockets - 1613684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
DDR4 TH - 10153520-2203013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details