The AXT434124 is a 34-pin header connector in the P4S series, designed for board-to-board and board-to-FPC applications with a 0.4 mm pitch and a mated height of 1.5 mm. It features a 3.6 mm width with soldering terminals at four corners, enabling pattern wiring on the PCB undersurface. The connector supports high-speed transfer standards, has a rated current of 0.3 A per pin (up to 5 A total), and a rated voltage of 60 V AC/DC. Contact resistance is maximally 90 mΩ, with insulation resistance of at least 1,000 MΩ. It operates from -55°C to +85°C, complies with JIS C 5402 for contact resistance, and uses copper alloy terminals with nickel base and gold surface plating. The housing is LCP resin (UL94V-0).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11N4289 |
| Product Name | P4S(0.4Mm Pitch Panasonic |