AXT426124 is a 26-pin header connector in the P4S series, designed for board-to-board and board-to-FPC applications with a 0.4 mm pitch and a mated height of 1.5 mm. It features a 2.35 mm width, soldering terminals at four corners, and supports pattern wiring on the PCB undersurface. The connector meets JIS C 5402 for contact resistance (max. 90 mΩ), has a rated current of 0.3 A per pin, and is rated for 60 V AC/DC. It operates from -55°C to +85°C, withstands reflow soldering up to 260°C, and complies with MIL-STD-202F for thermal shock. Contact terminals feature nickel base with gold plating, and the housing is made of UL94V-0 LCP resin. Each unit ships in a 3,000-piece embossed tape reel.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11N4279 |
| Product Name | P4S(0.4Mm Pitch Panasonic |