Panasonic Connector, Hdr, 16Pos, 2Row, 0.4Mm; Product Range Panasonic AXT416124A

Description
CONNECTOR, HDR, 16POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HDR, 16POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Hdr, 16Pos, 2Row, 0.4Mm; Product Range Panasonic - 72AC5049 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdr, 16Pos, 2Row, 0.4Mm; Product Range Panasonic
72AC5049
Connector, Hdr, 16Pos, 2Row, 0.4Mm; Product Range Panasonic 72AC5049
CONNECTOR, HDR, 16POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HDR, 16POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 72AC5049
Product Name Connector, Hdr, 16Pos, 2Row, 0.4Mm; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
716 Series QFN/LGA Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
IC Sockets - 2272202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details