Panasonic Conn, Stacking, Header, 16Pos, 2Row; Product Range Panasonic AXT416124

Description
CONN, STACKING, HEADER, 16POS, 2ROW; Product Range:P4S Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HEADER, 16POS, 2ROW; Product Range:P4S Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 16Pos, 2Row; Product Range Panasonic - 82AH1300 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 16Pos, 2Row; Product Range Panasonic
82AH1300
Conn, Stacking, Header, 16Pos, 2Row; Product Range Panasonic 82AH1300
CONN, STACKING, HEADER, 16POS, 2ROW; Product Range:P4S Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 16POS, 2ROW; Product Range:P4S Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site
Arrays, Edge Type, Mezzanine (Board to Board) - AXT416124 - ODG (Origin Data Global)
Shenzhen, China
Arrays, Edge Type, Mezzanine (Board to Board)
AXT416124
Arrays, Edge Type, Mezzanine (Board to Board) AXT416124
CONN HDR 16POS SMD GOLD

CONN HDR 16POS SMD GOLD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 82AH1300 AXT416124
Product Name Conn, Stacking, Header, 16Pos, 2Row; Product Range Panasonic Arrays, Edge Type, Mezzanine (Board to Board)
Product Type IC Headers IC Headers; Header, Center Strip Contacts
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount SMT; Surface Mount
Contact Plating Gold; Gold Plated
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - 103309-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details