Panasonic Rectangular Connectors - AXT350124 AXT350124

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021094-AXT350124 Packaging: Reel - TR Number of Positions: 50 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.057" (1.45mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021094-AXT350124 Packaging: Reel - TR Number of Positions: 50 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.057" (1.45mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXT350124 - 1021094-AXT350124 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXT350124
1021094-AXT350124
Rectangular Connectors - AXT350124 1021094-AXT350124
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021094-AXT350124 Packaging: Reel - TR Number of Positions: 50 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.057" (1.45mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021094-AXT350124
Packaging: Reel - TR
Number of Positions: 50
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm
Height Above Board: 0.057" (1.45mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXT350124
SMD Electronic Connector 308-AXT350124
Conn Fine Pitch Connector SKT 50 POS 0.4mm Solder ST SMD T/R Product overview: AXT350124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT350124 can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector SKT 50 POS 0.4mm Solder ST SMD T/R Product overview: AXT350124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT350124 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT350124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT350124
CONN SOCKET 50POS SMD GOLD

CONN SOCKET 50POS SMD GOLD

Supplier's Site
Connector, Board To Board, Receptacle, 50. 2; Mezzanine Connector Type Panasonic - 56T4810 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Board To Board, Receptacle, 50. 2; Mezzanine Connector Type Panasonic
56T4810
Connector, Board To Board, Receptacle, 50. 2; Mezzanine Connector Type Panasonic 56T4810
CONNECTOR, BOARD TO BOARD, RECEPTACLE, 50. 2; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

CONNECTOR, BOARD TO BOARD, RECEPTACLE, 50. 2; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
CONN SOCKET FPC .4MM 50POS SMD - 590-AXT350124 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET FPC .4MM 50POS SMD
590-AXT350124
CONN SOCKET FPC .4MM 50POS SMD 590-AXT350124
CONN SOCKET FPC .4MM 50POS SMD

CONN SOCKET FPC .4MM 50POS SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1021094-AXT350124 308-AXT350124 AXT350124 56T4810 590-AXT350124
Product Name Rectangular Connectors - AXT350124 SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Board To Board, Receptacle, 50. 2; Mezzanine Connector Type Panasonic CONN SOCKET FPC .4MM 50POS SMD
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting SMD (SMT) Surface Mount Surface Mount
Termination SMD/SMT SMD/SMT
Voltage Rating 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products