Panasonic SMD Electronic Connector AXN440330P

Description
Conn Fine Pitch Connector HDR 40 POS 0.8mm Solder ST SMD T/R Product overview: AXN440330P from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXN440330P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Fine Pitch Connector HDR 40 POS 0.8mm Solder ST SMD T/R Product overview: AXN440330P from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXN440330P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-AXN440330P
SMD Electronic Connector 308-AXN440330P
Conn Fine Pitch Connector HDR 40 POS 0.8mm Solder ST SMD T/R Product overview: AXN440330P from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXN440330P can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector HDR 40 POS 0.8mm Solder ST SMD T/R Product overview: AXN440330P from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXN440330P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1332947-AXN440330P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1332947-AXN440330P
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1332947-AXN440330P
Manufacturer: Panasonic Electric Works Win Source Part Number: 1332947-AXN440330P Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Reel - TR Number of Positions: 40 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 3mm, 3.5mm, 6mm Height Above Board: 0.107" (2.72mm) Standard Package: 1,000 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 82 HTSUS: 8536.69.4040 Other Part Number: AXN440330P-ND,255-30 26-6,255-3026-1,255- 3026-2 Base Product Number: AXN440 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1332947-AXN440330P
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Packaging: Reel - TR
Number of Positions: 40
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 3mm, 3.5mm, 6mm
Height Above Board: 0.107" (2.72mm)
Standard Package: 1,000
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 82
HTSUS: 8536.69.4040
Other Part Number: AXN440330P-ND,255-3026-6,255-3026-1,255-3026-2
Base Product Number: AXN440
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXN440330P
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXN440330P
CONN HDR 40POS SMD GOLD

CONN HDR 40POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXN440330P 1332947-AXN440330P AXN440330P
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-874-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details