0.4mm Pitch 100 Pos Board-to-Board Header, Straight, SMD Product overview: AXK800145WG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK800145WG can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021044-AXK800145WG
Packaging: Reel - TR
Number of Positions: 100
Pitch: 0.016" (0.40mm)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm, 2mm, 2.5mm
Height Above Board: 0.052" (1.32mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
CONN HDR 100POS SMD GOLD
Not Recommended RoHS Compliant: Yes
CONNECTOR, HEADER, 100 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:100Contacts
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXK800145WG | 1021044-AXK800145WG | AXK800145WG | 11N3780 | 97W8063 |
| Product Name | SMD Electronic Connector | Rectangular Connectors - AXK800145WG | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Not Recommended Rohs Compliant Panasonic | Connector, Header, 100 Position, 2Row; Mezzanine Connector Type Panasonic |
| Gender | Male / Plug | ||||
| Termination | Solder | ||||
| Voltage Rating | 60 volts |