Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021038-AXK7L50223G
Packaging: Reel - TR
Number of Positions: 50
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.9mm
Height Above Board: 0.034" (0.86mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Conn Board to Board RCP 50 POS 0.4mm Solder ST SMD Carton Product overview: AXK7L50223G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK7L50223G can be used for catalog matching and distributor lookup.
CONN SOCKET 50POS SMD GOLD
FFC/FPC CONNECTOR, 50 CONTACT(S), 2 ROW(S), FEMALE, STRAIGHT, SURFACE MOUNT TERMINAL, SOCKET
Conn Board to Board RCP 50 POS 0.4mm Solder ST SMD Carton
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1021038-AXK7L50223G | 308-AXK7L50223G | AXK7L50223G | 09AK0262 | 590-AXK7L50223G |
| Product Name | Rectangular Connectors - AXK7L50223G | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Ffc/fpc Connector, 50 Contact(S), 2 Row(S), Female, Straight, Surface Mount Terminal, Socket Panasonic Electronic Components | Conn Board to Board RCP 50 POS 0.4mm Solder ST SMD Carton |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Board to Board Connector |