Panasonic Arrays, Edge Type, Mezzanine (Board to Board) AXK6S80647YG

Description
CONN HDR 80POS SMD GOLD
Datasheet
Description
CONN HDR 80POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - AXK6S80647YG - ODG (Origin Data Global)
Shenzhen, China
Arrays, Edge Type, Mezzanine (Board to Board)
AXK6S80647YG
Arrays, Edge Type, Mezzanine (Board to Board) AXK6S80647YG
CONN HDR 80POS SMD GOLD

CONN HDR 80POS SMD GOLD

Supplier's Site Datasheet
Conn, Stacking, Header, 80Pos, 2Row; Product Range Panasonic - 78AH1329 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 80Pos, 2Row; Product Range Panasonic
78AH1329
Conn, Stacking, Header, 80Pos, 2Row; Product Range Panasonic 78AH1329
CONN, STACKING, HEADER, 80POS, 2ROW; Product Range:P5KS Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 80POS, 2ROW; Product Range:P5KS Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Header, 80Pos, 2Row; Product Range Panasonic - 97AC7500 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 80Pos, 2Row; Product Range Panasonic
97AC7500
Conn, Stacking, Header, 80Pos, 2Row; Product Range Panasonic 97AC7500
CONN, STACKING, HEADER, 80POS, 2ROW; Product Range:P5KS Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 80POS, 2ROW; Product Range:P5KS Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number AXK6S80647YG 78AH1329
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Header, 80Pos, 2Row; Product Range Panasonic
Product Type IC Headers; Header, Outer Shroud Contacts IC Headers
Mounting SMT; Surface Mount SMT; Surface Mount
Number of Contacts 80 80
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 9094341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - B5743-206-M-T-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
613 Series Dual In-Line Packages (DIP) -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 20 milliohms
Operating Temperature 150 C (302 F)
View Details