Panasonic Conn, Stacking, Header, 70Pos, 2Row; Product Range Panasonic AXK6S70647YG

Description
CONN, STACKING, HEADER, 70POS, 2ROW; Product Range:P5KS Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
CONN, STACKING, HEADER, 70POS, 2ROW; Product Range:P5KS Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn, Stacking, Header, 70Pos, 2Row (part number 97AC7497) from Panasonic features a compact design with a 0.5mm pitch spacing and is suitable for surface mount applications. It supports a wide range of mated heights from 3.0 mm to 9.0 mm, allowing flexibility in design. The connector employs "TOUGH CONTACT" construction, which enhances contact reliability and resistance to various environmental conditions. The effective mating length is designed to ensure reliable connections even if the mating is incomplete. This product is applicable in mobile devices and industrial equipment, making it a versatile choice for engineers seeking reliable board-to-board connections.

Datasheet Summary
Powered by GS/AI

The Conn, Stacking, Header, 70Pos, 2Row (part number 97AC7497) from Panasonic features a compact design with a 0.5mm pitch spacing and is suitable for surface mount applications. It supports a wide range of mated heights from 3.0 mm to 9.0 mm, allowing flexibility in design. The connector employs "TOUGH CONTACT" construction, which enhances contact reliability and resistance to various environmental conditions. The effective mating length is designed to ensure reliable connections even if the mating is incomplete. This product is applicable in mobile devices and industrial equipment, making it a versatile choice for engineers seeking reliable board-to-board connections.

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 70Pos, 2Row; Product Range Panasonic - 78AH1326 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 70Pos, 2Row; Product Range Panasonic
78AH1326
Conn, Stacking, Header, 70Pos, 2Row; Product Range Panasonic 78AH1326
CONN, STACKING, HEADER, 70POS, 2ROW; Product Range:P5KS Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 70POS, 2ROW; Product Range:P5KS Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Header, 70Pos, 2Row; Product Range Panasonic - 97AC7497 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 70Pos, 2Row; Product Range Panasonic
97AC7497
Conn, Stacking, Header, 70Pos, 2Row; Product Range Panasonic 97AC7497
CONN, STACKING, HEADER, 70POS, 2ROW; Product Range:P5KS Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 70POS, 2ROW; Product Range:P5KS Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78AH1326
Product Name Conn, Stacking, Header, 70Pos, 2Row; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-226-M-L-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 TH - 10153520-2203013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
.031
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details