The Conn, Stacking, Header, 34Pos, 2Row (part number 78AH1314) from the Panasonic P5KS Series features a compact design with a 0.5mm pitch and 34 contacts arranged in two rows. It supports mated heights ranging from 3.0mm to 9.0mm, making it versatile for various applications. The header is designed for surface mounting and utilizes a "TOUGH CONTACT" construction, which enhances contact reliability and resistance to environmental conditions. The effective mating length is notably long, allowing for reliable connections even if the mating is not fully complete. This product is suitable for use in mobile devices and industrial equipment, providing engineers with a robust solution for board-to-board connections.
CONN, STACKING, HEADER, 34POS, 2ROW; Product Range:P5KS Series; No. of Contacts:34Contacts;
CONN, STACKING, HEADER, 34POS, 2ROW; Product Range:P5KS Series; No. of Contacts:34Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 78AH1314 |
| Product Name | Conn, Stacking, Header, 34Pos, 2Row; Product Range Panasonic |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | SMT; Surface Mount |