Panasonic Conn, Stacking, Header, 24Pos, 2Row; Product Range Panasonic AXK6S24447YG

Description
CONN, STACKING, HEADER, 24POS, 2ROW; Product Range:P5KS Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HEADER, 24POS, 2ROW; Product Range:P5KS Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 24Pos, 2Row; Product Range Panasonic - 78AH1309 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 24Pos, 2Row; Product Range Panasonic
78AH1309
Conn, Stacking, Header, 24Pos, 2Row; Product Range Panasonic 78AH1309
CONN, STACKING, HEADER, 24POS, 2ROW; Product Range:P5KS Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 24POS, 2ROW; Product Range:P5KS Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Header, 24Pos, 2Row; Product Range Panasonic - 97AC7483 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 24Pos, 2Row; Product Range Panasonic
97AC7483
Conn, Stacking, Header, 24Pos, 2Row; Product Range Panasonic 97AC7483
CONN, STACKING, HEADER, 24POS, 2ROW; Product Range:P5KS Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 24POS, 2ROW; Product Range:P5KS Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78AH1309
Product Name Conn, Stacking, Header, 24Pos, 2Row; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
DDR4 SMT - 10148176-2321413LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
16+4 Pos. Female Cable Housing, Screw-Lok - G125-22496F1-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details