Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK6S20447YG

Description
Win Source Part Number: 1186214-AXK6S20447YG Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P5KS Number of Positions: 20 Pitch: 0.020" (0.50mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel (TR),Cut Tape (CT) Mated Stacking Heights: 4mm, 4.5mm, 7mm Height Above Board: 0.130" (3.30mm) Standard Package: 1,500 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-3261-2,255-3261- 1,AXK6S20447YG-ND Base Product Number: AXK6S20447
Request a Quote Datasheet
Description
Win Source Part Number: 1186214-AXK6S20447YG Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P5KS Number of Positions: 20 Pitch: 0.020" (0.50mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel (TR),Cut Tape (CT) Mated Stacking Heights: 4mm, 4.5mm, 7mm Height Above Board: 0.130" (3.30mm) Standard Package: 1,500 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-3261-2,255-3261- 1,AXK6S20447YG-ND Base Product Number: AXK6S20447
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1186214-AXK6S20447YG - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1186214-AXK6S20447YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1186214-AXK6S20447YG
Win Source Part Number: 1186214-AXK6S20447YG Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P5KS Number of Positions: 20 Pitch: 0.020" (0.50mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel (TR),Cut Tape (CT) Mated Stacking Heights: 4mm, 4.5mm, 7mm Height Above Board: 0.130" (3.30mm) Standard Package: 1,500 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-3261-2,255-3261- 1,AXK6S20447YG-ND Base Product Number: AXK6S20447

Win Source Part Number: 1186214-AXK6S20447YG
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: P5KS
Number of Positions: 20
Pitch: 0.020" (0.50mm)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 4mm, 4.5mm, 7mm
Height Above Board: 0.130" (3.30mm)
Standard Package: 1,500
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Panasonic Electric Works
Other Names: 255-3261-2,255-3261-1,AXK6S20447YG-ND
Base Product Number: AXK6S20447

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-AXK6S20447YG
Electronic Connector 308-AXK6S20447YG
20 Pos 0.5mm Board-to-Board Header, Straight, SMT, Gold Plated Product overview: AXK6S20447YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6S20447YG can be used for catalog matching and distributor lookup.

20 Pos 0.5mm Board-to-Board Header, Straight, SMT, Gold Plated Product overview: AXK6S20447YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6S20447YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK6S20447YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK6S20447YG
CONN HDR 20POS SMD GOLD

CONN HDR 20POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1186214-AXK6S20447YG 308-AXK6S20447YG AXK6S20447YG
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
M.2 Connectors - 2199119-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
7 suppliers
Screw Connectors - 36-1251-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details