TE Connectivity M.2 Connectors 2199119-4

Description
Body Features Connector & Keying Code : E Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin, Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 3.2 MM  [.126 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : E Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin, Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 3.2 MM  [.126 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M.2 Connectors - 2199119-4 - TE Connectivity
Berwyn, PA, United States
M.2 Connectors
2199119-4
M.2 Connectors 2199119-4
Body Features Connector & Keying Code : E Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin, Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 3.2 MM  [.126 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Connector & Keying Code : E
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 67
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin, Gold Flash
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 3.2 MM  [.126 INCH ]
  • Connector Length : 21.9 MM  [.862 INCH ]
  • Connector Width : 8.7 MM  [.343 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Material : High Temperature Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now Datasheet
Edgeboard Connectors - A115900DKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A115900DKR-ND
Edgeboard Connectors A115900DKR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A115900CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A115900CT-ND
Edgeboard Connectors A115900CT-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A115900TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A115900TR-ND
Edgeboard Connectors A115900TR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Card Edge Connectors - 2199119-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
2199119-4
Card Edge Connectors 2199119-4
M.2 0.5PITCH 3.2H KEY E 15U AU

M.2 0.5PITCH 3.2H KEY E 15U AU

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
2199119-4
Card Edge Connectors 2199119-4
NGFF

NGFF

Buy Now
Edge Connectors - 2749989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2749989
Edge Connectors 2749989
M.2 0.5PITCH 3.2H KEY E 15Uin AU

M.2 0.5PITCH 3.2H KEY E 15Uin AU

Supplier's Site
Edge Connectors - 2749692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2749692
Edge Connectors 2749692
M.2 0.5PITCH 3.2H KEY E 15Uin AU

M.2 0.5PITCH 3.2H KEY E 15Uin AU

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
303-2199119-4
SMD Electronic Connector 303-2199119-4
Conn Card Edge SKT 67 POS 0.5mm Solder RA SMD T/R Product overview: 2199119-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2199119-4 can be used for catalog matching and distributor lookup.

Conn Card Edge SKT 67 POS 0.5mm Solder RA SMD T/R Product overview: 2199119-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2199119-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors
Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Card Type: M.2 (NGFF) Mini Card Gender: Female Pitch: 0.020" (0.50mm) Read Out: Dual Features: Board Guide Mounting Type: Surface Mount, Right Angle

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Card Type: M.2 (NGFF) Mini Card
Gender: Female
Pitch: 0.020" (0.50mm)
Read Out: Dual
Features: Board Guide
Mounting Type: Surface Mount, Right Angle

Buy Now Datasheet
Edgeboard Connectors - 2199119-4 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
2199119-4
Edgeboard Connectors 2199119-4
CONN M.2 FMALE 67POS 0.020 GOLD

CONN M.2 FMALE 67POS 0.020 GOLD

Supplier's Site Datasheet
Card Edge & Backplane Connector, M.2 (Ngff) Series, Card Edge, Receptacle, 67, 0.5 Mm Rohs Compliant Amp - Te Connectivity - 40Y2952 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, M.2 (Ngff) Series, Card Edge, Receptacle, 67, 0.5 Mm Rohs Compliant Amp - Te Connectivity
40Y2952
Card Edge & Backplane Connector, M.2 (Ngff) Series, Card Edge, Receptacle, 67, 0.5 Mm Rohs Compliant Amp - Te Connectivity 40Y2952
Card Edge & Backplane Connector, M.2 (NGFF) Series, Card Edge, Receptacle, 67, 0.5 mm RoHS Compliant: Yes

Card Edge & Backplane Connector, M.2 (NGFF) Series, Card Edge, Receptacle, 67, 0.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Amp - Te Connectivity - 89W2148 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Amp - Te Connectivity
89W2148
Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Amp - Te Connectivity 89W2148
CARD EDGE CONN, DUAL SIDE, 67POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 67POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 67Pos, Smd; Product Range Amp - Te Connectivity - 29X1957 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 67Pos, Smd; Product Range Amp - Te Connectivity
29X1957
Card Edge Conn, Dual Side, 67Pos, Smd; Product Range Amp - Te Connectivity 29X1957
CARD EDGE CONN, DUAL SIDE, 67POS, SMD; Product Range:M.2 (NGFF) Series; No. of Contacts:67Contacts; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:0.5mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 67POS, SMD; Product Range:M.2 (NGFF) Series; No. of Contacts:67Contacts; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:0.5mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2199119-4 A115900DKR-ND 2199119-4 2749989 303-2199119-4 2199119-4 40Y2952 89W2148 29X1957
Product Name M.2 Connectors Edgeboard Connectors Card Edge Connectors Edge Connectors SMD Electronic Connector Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors Edgeboard Connectors Card Edge & Backplane Connector, M.2 (Ngff) Series, Card Edge, Receptacle, 67, 0.5 Mm Rohs Compliant Amp - Te Connectivity Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Amp - Te Connectivity Card Edge Conn, Dual Side, 67Pos, Smd; Product Range Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector
Termination Surface Mount Solder Solder Surface Mount
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data