CONN, STACKING, HEADER, 20POS, 2ROW; Product Range:P5KS Series; No. of Contacts:20Contacts;
CONN, STACKING, HEADER, 20POS, 2ROW; Product Range:P5KS Series; No. of Contacts:20Contacts;
STACKING CONN, HEADER, 20POS, 2ROW/0.5MM; Product Range:P5KS Series; No. of Contacts:20Contacts;
CONN HDR 20POS SMD GOLD
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 78AH1306 | 69AH6261 | AXK6S20447YG |
| Product Name | Conn, Stacking, Header, 20Pos, 2Row; Product Range Panasonic | Stacking Conn, Header, 20Pos, 2Row/0.5Mm; Product Range Panasonic | Arrays, Edge Type, Mezzanine (Board to Board) |
| Product Type | IC Headers | IC Headers | IC Headers; Header, Outer Shroud Contacts |
| RoHS Compliant | RoHS Compliant | RoHS Compliant | |
| Mounting | SMT; Surface Mount | SMT; Surface Mount | SMT; Surface Mount |