Panasonic Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic AXK6S00547YG

Description
CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic - 78AH1304 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic
78AH1304
Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic 78AH1304
CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic - 97AC7480 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic
97AC7480
Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic 97AC7480
CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - AXK6S00547YG - ODG (Origin Data Global)
Shenzhen, China
Arrays, Edge Type, Mezzanine (Board to Board)
AXK6S00547YG
Arrays, Edge Type, Mezzanine (Board to Board) AXK6S00547YG
CONN HDR 100POS SMD GOLD

CONN HDR 100POS SMD GOLD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 78AH1304 AXK6S00547YG
Product Name Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic Arrays, Edge Type, Mezzanine (Board to Board)
Product Type IC Headers IC Headers; Header, Outer Shroud Contacts
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connector, Header, 22 Position; Product Range Amphenol Communications Solutions - 45P2949 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
Headers & Wire Housings - 103310-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
DIL Sockets - 1831581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details