12 Pos 0.5mm Header Conn, 2 Rows, Solder ST SMD Product overview: AXK6F12347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F12347YG can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 912351-AXK6F12347YG
Series: P5KF
Features: 12 Position Connector Header, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: AXK6F12347
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.69.4040
CONN HDR 12POS SMD GOLD
CONN HDR 12POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXK6F12347YG | 912351-AXK6F12347YG | AXK6F12347YG | 590-AXK6F12347YG |
| Product Name | SMD Electronic Connector | Rectangular Connectors - AXK6F12347YG | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | CONN HDR 12POS SMD GOLD |
| Gender | Male / Plug | |||
| Termination | Solder | Solder | ||
| Voltage Rating | 60 volts | 60 volts | ||
| Current Rating | 0.5 amps | 0.5 amps |