Panasonic Rectangular Connectors - AXK670247YG AXK670247YG

Description
Manufacturer: Panasonic Win Source Part Number: 912350-AXK670247YG Series: P5K Features: 70 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK670247 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 912350-AXK670247YG Series: P5K Features: 70 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK670247 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK670247YG - 912350-AXK670247YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK670247YG
912350-AXK670247YG
Rectangular Connectors - AXK670247YG 912350-AXK670247YG
Manufacturer: Panasonic Win Source Part Number: 912350-AXK670247YG Series: P5K Features: 70 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK670247 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040

Manufacturer: Panasonic
Win Source Part Number: 912350-AXK670247YG
Series: P5K
Features: 70 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: AXK670247
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040

Buy Now Datasheet
10A 60V Electronic Connector - 308-AXK670247YG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10A 60V Electronic Connector
308-AXK670247YG
10A 60V Electronic Connector 308-AXK670247YG
70 Pos 0.5mm Pitch 2-Row Male Header, SMT, 10A, 60V Product overview: AXK670247YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK670247YG can be used for catalog matching and distributor lookup.

70 Pos 0.5mm Pitch 2-Row Male Header, SMT, 10A, 60V Product overview: AXK670247YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK670247YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK670247YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK670247YG
CONN HDR 70POS SMD GOLD

CONN HDR 70POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 912350-AXK670247YG 308-AXK670247YG AXK670247YG
Product Name Rectangular Connectors - AXK670247YG 10A 60V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount
Gender Male / Plug
Unlock Full Specs
to access all available technical data