Panasonic Electronic Wholesale - AXK650347YG AXK650347YG

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 758633-AXK650347YG Packaging: Reel Number of Positions: 50 Pitch: 0.020" (0.50mm) Mounting Style: SMD Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 3mm Height Above Board: 0.094" (2.40mm) Family Name: AXK Categories: Connectors, Interconnects Introduction Date: September 21, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 758633-AXK650347YG Packaging: Reel Number of Positions: 50 Pitch: 0.020" (0.50mm) Mounting Style: SMD Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 3mm Height Above Board: 0.094" (2.40mm) Family Name: AXK Categories: Connectors, Interconnects Introduction Date: September 21, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - AXK650347YG - 758633-AXK650347YG - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - AXK650347YG
758633-AXK650347YG
Electronic Wholesale - AXK650347YG 758633-AXK650347YG
Manufacturer: Panasonic Electric Works Win Source Part Number: 758633-AXK650347YG Packaging: Reel Number of Positions: 50 Pitch: 0.020" (0.50mm) Mounting Style: SMD Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 3mm Height Above Board: 0.094" (2.40mm) Family Name: AXK Categories: Connectors, Interconnects Introduction Date: September 21, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 758633-AXK650347YG
Packaging: Reel
Number of Positions: 50
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 3mm
Height Above Board: 0.094" (2.40mm)
Family Name: AXK
Categories: Connectors, Interconnects
Introduction Date: September 21, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXK650347YG
SMD Electronic Connector 308-AXK650347YG
Conn Board to Board HDR 50 POS 0.5mm Solder ST SMD Reel Product overview: AXK650347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK650347YG can be used for catalog matching and distributor lookup.

Conn Board to Board HDR 50 POS 0.5mm Solder ST SMD Reel Product overview: AXK650347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK650347YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK650347YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK650347YG
CONN HDR 50POS SMD GOLD

CONN HDR 50POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 758633-AXK650347YG 308-AXK650347YG AXK650347YG
Product Name Electronic Wholesale - AXK650347YG SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1519-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details