Panasonic Rectangular Connectors - AXK640347YG AXK640347YG

Description
Manufacturer: Panasonic Win Source Part Number: 912349-AXK640347YG Series: P5K Features: 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK640347 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-2555-6, 255-2555-2, 255-2555-1
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 912349-AXK640347YG Series: P5K Features: 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK640347 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-2555-6, 255-2555-2, 255-2555-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK640347YG - 912349-AXK640347YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK640347YG
912349-AXK640347YG
Rectangular Connectors - AXK640347YG 912349-AXK640347YG
Manufacturer: Panasonic Win Source Part Number: 912349-AXK640347YG Series: P5K Features: 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK640347 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-2555-6, 255-2555-2, 255-2555-1

Manufacturer: Panasonic
Win Source Part Number: 912349-AXK640347YG
Series: P5K
Features: 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: AXK640347
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 255-2555-6, 255-2555-2, 255-2555-1

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXK640347YG
SMD Electronic Connector 308-AXK640347YG
Conn Board to Board HDR 40 POS 0.5mm Solder ST SMD Reel Product overview: AXK640347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK640347YG can be used for catalog matching and distributor lookup.

Conn Board to Board HDR 40 POS 0.5mm Solder ST SMD Reel Product overview: AXK640347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK640347YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK640347YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK640347YG
CONN HDR 40POS SMD GOLD

CONN HDR 40POS SMD GOLD

Supplier's Site
P5K/p5Ks(0.5Mm Rohs Compliant Panasonic - 11N3568 - Newark, An Avnet Company
Chicago, IL, United States
P5K/p5Ks(0.5Mm Rohs Compliant Panasonic
11N3568
P5K/p5Ks(0.5Mm Rohs Compliant Panasonic 11N3568
P5K/P5KS(0.5mm RoHS Compliant: Yes

P5K/P5KS(0.5mm RoHS Compliant: Yes

Supplier's Site
Connector, Header, 40 Position, 2Row; Mezzanine Connector Type Panasonic - 97W8058 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40 Position, 2Row; Mezzanine Connector Type Panasonic
97W8058
Connector, Header, 40 Position, 2Row; Mezzanine Connector Type Panasonic 97W8058
CONNECTOR, HEADER, 40 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:P5K Series RoHS Compliant: Yes

CONNECTOR, HEADER, 40 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:P5K Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 912349-AXK640347YG 308-AXK640347YG AXK640347YG 11N3568 97W8058
Product Name Rectangular Connectors - AXK640347YG SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) P5K/p5Ks(0.5Mm Rohs Compliant Panasonic Connector, Header, 40 Position, 2Row; Mezzanine Connector Type Panasonic
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers