The AXK5S40047YG is a 0.5 mm pitch board-to-board connector in the P5KS series, designed for mated heights of 4.0 mm, with 40 pins and a socket header configuration. It features a "TOUGH CONTACT" design for high reliability in varying environmental conditions and supports an effective mating length of 1.0 mm. The connector includes a suction face for automated mounting and is supplied on embossed tape and plastic reel in 1,500-piece units. The contact and terminal surfaces are nickel with gold plating.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11N3359 |
| Product Name | P5K/p5Ks(0.5Mm Panasonic |