Manufacturer: Panasonic
Win Source Part Number: 1150055-AXK5S20247YG
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Conn Board to Board SKT 20 POS 0.5mm Solder ST SMD T/R Product overview: AXK5S20247YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S20247YG can be used for catalog matching and distributor lookup.
CONN, STACKING, RCPT, 20POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:20Contacts;
CONN, STACKING, RCPT, 20POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:20Contacts;
CONN SOCKET 20POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1150055-AXK5S20247YG | 308-AXK5S20247YG | 97AC7457 | AXK5S20247YG |
| Product Name | Rectangular Connectors - AXK5S20247YG | SMD Electronic Connector | Conn, Stacking, Rcpt, 20Pos, 2Row, 0.5Mm; Product Range Panasonic | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |