Panasonic SMD Electronic Connector AXG850044A

Description
CONN PLUG 50POS SMD GOLD Product overview: AXG850044A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXG850044A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN PLUG 50POS SMD GOLD Product overview: AXG850044A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXG850044A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-AXG850044A
SMD Electronic Connector 308-AXG850044A
CONN PLUG 50POS SMD GOLD Product overview: AXG850044A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXG850044A can be used for catalog matching and distributor lookup.

CONN PLUG 50POS SMD GOLD Product overview: AXG850044A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXG850044A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - AXG850044A - 1020964-AXG850044A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXG850044A
1020964-AXG850044A
Rectangular Connectors - AXG850044A 1020964-AXG850044A
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020964-AXG850044A Packaging: Reel - TR Number of Positions: 50 Pitch: 0.014" (0.35mm) Features: Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.6mm Height Above Board: 0.018" (0.47mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1020964-AXG850044A
Packaging: Reel - TR
Number of Positions: 50
Pitch: 0.014" (0.35mm)
Features: Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.6mm
Height Above Board: 0.018" (0.47mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXG850044A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXG850044A
CONN PLUG 50POS SMD GOLD

CONN PLUG 50POS SMD GOLD

Supplier's Site
CONN HEADER .35MM 50POS BRD-FPC - 590-AXG850044A - Utmel Electronic Limited
Hong Kong, China
CONN HEADER .35MM 50POS BRD-FPC
590-AXG850044A
CONN HEADER .35MM 50POS BRD-FPC 590-AXG850044A
CONN HEADER .35MM 50POS BRD-FPC

CONN HEADER .35MM 50POS BRD-FPC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXG850044A 1020964-AXG850044A AXG850044A 590-AXG850044A
Product Name SMD Electronic Connector Rectangular Connectors - AXG850044A Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) CONN HEADER .35MM 50POS BRD-FPC
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products