Panasonic Conn, Stacking, Header, 54Pos, 2Row; Product Range Panasonic AXG254144

Description
CONN, STACKING, HEADER, 54POS, 2ROW; Product Range:S35 Series; No. of Contacts:54Contacts; Gender:Header; Pitch Spacing:0.35mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HEADER, 54POS, 2ROW; Product Range:S35 Series; No. of Contacts:54Contacts; Gender:Header; Pitch Spacing:0.35mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 54Pos, 2Row; Product Range Panasonic - 82AH1286 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 54Pos, 2Row; Product Range Panasonic
82AH1286
Conn, Stacking, Header, 54Pos, 2Row; Product Range Panasonic 82AH1286
CONN, STACKING, HEADER, 54POS, 2ROW; Product Range:S35 Series; No. of Contacts:54Contacts; Gender:Header; Pitch Spacing:0.35mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 54POS, 2ROW; Product Range:S35 Series; No. of Contacts:54Contacts; Gender:Header; Pitch Spacing:0.35mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 82AH1286
Product Name Conn, Stacking, Header, 54Pos, 2Row; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
717 Series QFN/LGA Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - 102321-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details