The AXG220144 is a 20-pin header for the S35 series of 0.35mm pitch board-to-FPC connectors, designed for ultra-slim applications with a width of 1.7mm and a mated height of 0.6mm. It features a two-piece design with 2-point soldering and uses Ni/Au plating on contact and terminal portions. Rated for 0.3A per pin and 60V AC/DC, it maintains contact resistance of ≤90mΩ and insulation resistance of ≥1,000MΩ. The connector withstands reflow soldering up to 260°C and operates from -55°C to +85°C. It supports up to 200 insertion and removal cycles and meets JIS C 5402 contact resistance standards.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70AC6941 |
| Product Name | S35(0.35Mm Pitc Panasonic |