The S35 is a board-to-FPC connector family with a 0.35 mm pitch, designed for super-miniature applications such as wearable and hearable devices. The part AXG212144A corresponds to the 0.6 mm mated height, 12-pin header variant, featuring a slim 1.7 mm width and 2-point soldering. The connector uses a 'TOUGH CONTACT' design for reliable performance in compact form. Contact and terminal surfaces are Ni-plated with Au plating. Rated for 60 V AC/DC and up to 0.3 A per pin, it meets electrical specifications including 150 V AC dielectric strength for one minute and insulation resistance of at least 1,000 MΩ. Operating temperature ranges from -55 to +85 °C, and it withstands reflow soldering up to 260 °C. The housing is made of LCP resin rated UL94V-0.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0663 |
| Product Name | S35(0.35Mm Pitc Panasonic |