The S35 is a narrow-pitch (0.35 mm) board-to-FPC connector family designed for ultra-slim applications such as wearable and hearable devices, with a housing width of 1.7 mm and mated heights of 0.6 mm or 0.8 mm. It features a two-piece design with 2-point soldering, TOUGH CONTACT construction for reliability, and gold-plated contacts over nickel. The part supports a rated current of 0.3 A per pin, 60 V AC/DC, insulation resistance of at least 1000 MΩ, and contact resistance of up to 90 mΩ. It operates from -55 °C to +85 °C and withstands reflow soldering up to 260 °C. The AXG160144A variant, with 16 pins and 0.6 mm mated height, is part of this series and shares all series specifications.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0660 |
| Product Name | S35(0.35Mm Pitc Panasonic |