The S35 series consists of board-to-FPC narrow pitch connectors with a 0.35 mm pitch, designed for wearable, smartphone, and hearable devices. It features a slim profile of 1.7 mm width and mated heights of 0.6 mm or 0.8 mm. The connector uses a two-piece design with 2-point soldering and employs a proprietary 'TOUGH CONTACT' construction for reliability in demanding environments. Contact and terminal surfaces are Ni-plated withAu flash plating. Rated for 0.3 A per pin, 60 V AC/DC, and operating temperatures from -55°C to +85°C, it complies with JIS C 5402 for contact resistance and MIL-STD-202F for thermal shock. The AXG154144 part is a 54-pin socket variant with 0.6 mm mated height.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70AC6935 |
| Product Name | S35(0.35Mm Pitc Panasonic |