The S35 series is a board-to-FPC connector with a 0.35mm pitch, designed for ultra-slim applications such as wearable, smartphone, and hearable devices. It features a width of 1.7mm and mated heights of 0.6mm or 0.8mm, with a 2-point soldering design. The connector uses a proprietary "TOUGH CONTACT" construction for high reliability in compact form. Rated current is 0.3A per pin, with a rated voltage of 60V AC/DC and insulation resistance of at least 1,000MΩ. Contact resistance is a maximum of 90mΩ, and dielectric strength is 150V AC for 1 minute. It operates from -55°C to +85°C and withstands reflow soldering up to 260°C. The housing is made of LCP resin (UL94V-0), with copper alloy contacts plated in nickel and gold. The AXG130144A is a 30-pin socket variant in the 0.6mm mated height series.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0652 |
| Product Name | S35(0.35Mm Pitc Panasonic |