AXG130144 is a 0.35mm pitch socket connector in the S35 series, designed for board-to-FPC applications in wearable, smartphone, and hearable devices. It has a width of 1.7 mm and a mated height of 0.6 mm, with 30 pins. The connector uses a two-piece design with 2-point soldering and features Ni/Au plating on contact and terminal portions. Electrical characteristics include a rated current of 0.3 A per pin, rated voltage of 60V AC/DC, dielectric strength of 150V AC for 1 minute, and insulation resistance of at least 1,000 MΩ. Mechanical insertion force is limited to 1.300 N per pin contact, with a minimum removal force of 0.215 N per pin. Operating temperature ranges from -55°C to +85°C, and it meets reflow soldering requirements up to 260°C. The molded portion is LCP resin rated UL94V-0. Unit weight is 0.01g for the 34-pin socket configuration.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70AC6929 |
| Product Name | S35(0.35Mm Pitc Panasonic |