The S35 series consists of narrow-pitch (0.35 mm) board-to-FPC connectors with a slim width of 1.7 mm and mated heights of 0.6 mm or 0.8 mm, designed for wearable, smartphone, and hearable devices. The part AXG124224A belongs to the 0.8 mm mated height variant with 24 pins, featuring a two-piece design, 2-point soldering, and contact terminals with nickel underplating and gold surface plating. The connector supports a rated current of 0.3 A per pin, a rated voltage of 60 V AC/DC, and an insulation resistance of at least 1,000 MΩ. It operates from -55 °C to +85 °C and meets reflow soldering standards up to 260 °C. The housing is made of LCP resin UL94V-0, and contact resistance is maximally 90 mΩ. Repeated insertion and removal life is rated for up to 30 cycles per hour, with a maximum of 200 total cycles.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0651 |
| Product Name | S35(0.35Mm Pitc Panasonic |