The S35 series consists of board-to-FPC connectors with a 0.35 mm pitch, designed for ultra-compact applications such as wearable and hearable devices. The connector has a slim width of 1.7 mm and offers mated heights of 0.6 mm or 0.8 mm. It features a two-piece design with 2-point soldering and a "TOUGH CONTACT" construction for reliability in demanding environments. The contact and terminal portions use nickel base plating with gold surface plating. Rated for 0.3 A per pin and 60 V DC, it meets insulation resistance of at least 1,000 MΩ and contact resistance of no more than 90 mΩ. It operates from -55°C to +85°C and withstands reflow soldering up to 260°C. The part number AXG110144A corresponds to a 10-pin socket variant with 0.6 mm mated height, consistent with the documented series.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0645 |
| Product Name | S35(0.35Mm Pitc Panasonic |