Panasonic S35(0.35Mm Pitc Panasonic AXG106144

Description
S35(0.35mm pitc
Description
S35(0.35mm pitc
Datasheet
Datasheet Summary
Powered by GS/AI

The S35 (0.35mm pitch) connector from Panasonic features a slim design with a width of 1.7mm and offers two mated height options of 0.6mm and 0.8mm. It is designed for board-to-FPC applications and is suitable for use in wearable devices, smartphones, and hearable devices. The connector employs a proprietary "TOUGH CONTACT" construction, ensuring high contact reliability and good workability despite its low profile. Electrical specifications include a maximum rated current of 0.3 A per pin and a rated voltage of 60V AC/DC. The connector exhibits a dielectric strength of 150V AC for one minute and an insulation resistance of at least 1,000 MΩ. Mechanical characteristics include a composite insertion force and a minimum removal force of 0.215N per pin contact. The product is rated for ambient temperatures ranging from -55°C to +85°C and has a lifetime of 30 insertion and removal cycles. The materials used include LCP resin for the molded portion and copper alloy for the contacts, with surface treatments of nickel plating and gold plating for enhanced conductivity and corrosion resistance. This connector is suitable for applications requiring compact and reliable connections in challenging environments.

Datasheet Summary
Powered by GS/AI

The S35 (0.35mm pitch) connector from Panasonic features a slim design with a width of 1.7mm and offers two mated height options of 0.6mm and 0.8mm. It is designed for board-to-FPC applications and is suitable for use in wearable devices, smartphones, and hearable devices. The connector employs a proprietary "TOUGH CONTACT" construction, ensuring high contact reliability and good workability despite its low profile. Electrical specifications include a maximum rated current of 0.3 A per pin and a rated voltage of 60V AC/DC. The connector exhibits a dielectric strength of 150V AC for one minute and an insulation resistance of at least 1,000 MΩ. Mechanical characteristics include a composite insertion force and a minimum removal force of 0.215N per pin contact. The product is rated for ambient temperatures ranging from -55°C to +85°C and has a lifetime of 30 insertion and removal cycles. The materials used include LCP resin for the molded portion and copper alloy for the contacts, with surface treatments of nickel plating and gold plating for enhanced conductivity and corrosion resistance. This connector is suitable for applications requiring compact and reliable connections in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
S35(0.35Mm Pitc Panasonic - 70AC6921 - Newark, An Avnet Company
Chicago, IL, United States
S35(0.35Mm Pitc Panasonic
70AC6921
S35(0.35Mm Pitc Panasonic 70AC6921
S35(0.35mm pitc

S35(0.35mm pitc

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 70AC6921
Product Name S35(0.35Mm Pitc Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.1271 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details