Panasonic Connector, Stacking, Header, 80Pos/2Row; Product Range Panasonic AXF6G8012

Description
CONNECTOR, STACKING, HEADER, 80POS/2ROW; Product Range:P4SP Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 80POS/2ROW; Product Range:P4SP Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 80Pos/2Row; Product Range Panasonic - 51AH5772 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 80Pos/2Row; Product Range Panasonic
51AH5772
Connector, Stacking, Header, 80Pos/2Row; Product Range Panasonic 51AH5772
CONNECTOR, STACKING, HEADER, 80POS/2ROW; Product Range:P4SP Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 80POS/2ROW; Product Range:P4SP Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 51AH5772
Product Name Connector, Stacking, Header, 80Pos/2Row; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Conn, Header, 4Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9771 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details