Panasonic Connector, Stacking, Header, 100Pos/2Row; Product Range Panasonic AXF6G0012

Description
CONNECTOR, STACKING, HEADER, 100POS/2ROW; Product Range:P4SP Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 100POS/2ROW; Product Range:P4SP Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 100Pos/2Row; Product Range Panasonic - 51AH5767 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 100Pos/2Row; Product Range Panasonic
51AH5767
Connector, Stacking, Header, 100Pos/2Row; Product Range Panasonic 51AH5767
CONNECTOR, STACKING, HEADER, 100POS/2ROW; Product Range:P4SP Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 100POS/2ROW; Product Range:P4SP Series; No. of Contacts:100Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 51AH5767
Product Name Connector, Stacking, Header, 100Pos/2Row; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece 2
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
DIL Sockets - 1831576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5743-210-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details