Panasonic Arrays, Edge Type, Mezzanine (Board to Board) AXF6D7012

Description
CONN HDR 70POS SMD GOLD
Datasheet
Description
CONN HDR 70POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - AXF6D7012 - ODG (Origin Data Global)
Shenzhen, China
Arrays, Edge Type, Mezzanine (Board to Board)
AXF6D7012
Arrays, Edge Type, Mezzanine (Board to Board) AXF6D7012
CONN HDR 70POS SMD GOLD

CONN HDR 70POS SMD GOLD

Supplier's Site Datasheet
Connector, Fpc, 70Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7727 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 70Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7727
Connector, Fpc, 70Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7727
CONNECTOR, FPC, 70POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:70Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FPC, 70POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:70Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number AXF6D7012 47AC7727
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Connector, Fpc, 70Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Product Type IC Headers; Header, Outer Shroud Contacts IC Headers
Mounting SMT; Surface Mount SMT; Surface Mount
Features Solder Retention
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Terminal Pin - 11065 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Headers & Wire Housings - 102394-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details