Panasonic Connector, Fpc, 50Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF6D5012

Description
CONNECTOR, FPC, 50POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:50Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 50POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:50Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 50Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7723 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 50Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7723
Connector, Fpc, 50Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7723
CONNECTOR, FPC, 50POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:50Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FPC, 50POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:50Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AC7723
Product Name Connector, Fpc, 50Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 1831562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Backplane Conn, Header, 8Pos, 6Mm; Product Range Amphenol Communications Solutions - 06M1883 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details