Panasonic Connector, Fpc, 34Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF6D3412

Description
CONNECTOR, FPC, 34POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:34Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 34POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:34Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 34Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7717 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 34Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7717
Connector, Fpc, 34Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7717
CONNECTOR, FPC, 34POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:34Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FPC, 34POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:34Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AC7717
Product Name Connector, Fpc, 34Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Discrete Sockets - 1613684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details